EN
  • EN
  • DE
  • IT

MAX8972AEWI

Part No MAX8972AEWI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707169-MAX8972AEWI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8972AEWI CAD Model

Description

The MAX8972AEWI is a high-performance, integrated power-management IC (PMIC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This advanced PMIC is specifically tailored for portable devices that demand efficient power regulation, such as smartphones, tablets, and other handheld electronics.

Key Features

  • High Efficiency: The MAX8972AEWI is engineered to provide high efficiency across a wide range of load conditions, ensuring extended battery life for mobile devices.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, allowing for more room for other critical components on the PCB.
  • Integrated Circuits: This PMIC integrates multiple power control functions into a single chip, reducing the number of external components required and simplifying the power supply design.
  • Flexible Power Supply: The MAX8972AEWI offers a flexible power supply solution with a variety of output voltages to power different subsystems within electronic devices.
  • Thermal Management: It includes thermal protection features that prevent overheating, ensuring safe operation under various conditions.

Applications

The MAX8972AEWI is versatile in its applications, catering to a broad range of devices that require reliable power management. Its primary applications include:

  • Smartphones and mobile phones
  • Tablets and e-readers
  • Portable gaming devices
  • Personal media players
  • Other handheld electronics

Technical Specifications

Some of the technical specifications that make the MAX8972AEWI stand out include:

  • Highly efficient step-down converter
  • Adaptive voltage scaling for optimized performance
  • Programmable output voltage settings
  • Built-in safety features including over-current protection and thermal shutdown

Maxim Integrated's commitment to quality and performance is evident in the MAX8972AEWI, making it a top choice for designers looking to optimize the power management in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1284 $50.7780
110+ $0.9259 $101.8490
170+ $0.8970 $152.4900
235+ $0.8680 $203.9800
300+ $0.8391 $251.7300
400+ $0.7523 $300.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess