The MAX8934DETI+ is a highly integrated power-management IC (PMIC) from Maxim Integrated, designed to deliver efficient power solutions for battery-powered devices. This advanced PMIC is particularly suitable for portable applications such as smartphones, tablets, handheld gaming consoles, and other consumer electronics that demand compact and efficient power management systems.
Key Features
- Integrated Power Path: The device includes an integrated power path that allows for simultaneous battery charging and system operation, ensuring that the device can be used even while it's being charged.
- Dual Input: It features dual-input power management, which supports both USB and AC adapter sources, providing flexibility for various charging scenarios.
- High-Efficiency Charging: The MAX8934DETI+ is designed for high-efficiency battery charging, maximizing battery life and reducing heat generation during the charging process.
- Multiple Output Channels: This PMIC provides multiple output channels with programmable current limits, allowing for precise control over power distribution to various subsystems within the device.
- Smart Power Selector: It includes Maxim's Smart Power Selector technology, which optimizes power usage between the battery and the inputs, enhancing the overall efficiency of the system.
- Protection Features: The device comes with a suite of protection features, including overvoltage protection, thermal shutdown, and battery temperature monitoring to ensure safe and reliable operation.
Technical Specifications
- Input Voltage Range: 4.1V to 5.5V
- Output Voltage Range: Programmable via I2C interface
- Package: 40-WLP (5mm x 5mm)
- Operating Temperature Range: -40°C to +85°C
The MAX8934DETI+ is designed with a focus on space-saving and high integration, featuring a compact package that minimizes the footprint on the PCB. Its advanced power management capabilities, combined with the ease of programmability via the I2C interface, make it an excellent choice for designers looking to create sophisticated power systems with minimal external components.