EN
  • EN
  • DE

MAX8918ITM

Part No MAX8918ITM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707150-MAX8918ITM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8918ITM CAD Model

Description

Maxim Integrated MAX8918ITM Voltage Monitor

The MAX8918ITM from Maxim Integrated is a precision, low-power voltage monitor designed for a variety of applications requiring voltage supervision. This compact and efficient device ensures that systems operate within their specified voltage ranges, enhancing reliability and stability. The MAX8918ITM is an ideal solution for battery-powered devices, portable equipment, and microprocessor-based systems, where maintaining the correct operating voltage is crucial.

Key Features

  • High Accuracy: The MAX8918ITM offers high accuracy in monitoring voltage thresholds, ensuring precise supervision of system voltages.
  • Low Power Consumption: With its low quiescent current draw, this voltage monitor is optimized for battery-powered applications, helping to extend battery life.
  • Adjustable Voltage Threshold: Users can set the voltage threshold to their specific needs, providing flexibility across different applications.
  • Small Form Factor: The device comes in a tiny package, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: The MAX8918ITM is designed to operate over a broad temperature range, accommodating various environmental conditions.

Applications

  • Portable Electronic Devices
  • Battery Management Systems
  • Microprocessor, Microcontroller & FPGA Systems
  • Data Storage Systems
  • Industrial and Automotive Systems

The MAX8918ITM provides a robust voltage monitoring solution, integrating features such as a manual reset input, a reset timeout delay, and an output stage that can be configured as either push-pull or open-drain. Its precision and low power consumption make it an excellent choice for designers who need reliable voltage monitoring without compromising power efficiency.

Maxim Integrated's commitment to quality and performance is evident in the MAX8918ITM voltage monitor. Its versatility and ease of integration make it a go-to component for engineers looking to enhance the safety and performance of their electronic systems.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7218 $63.6090
12+ $10.4384 $125.2608
18+ $10.1123 $182.0214
24+ $9.7860 $234.8640
31+ $9.4598 $293.2538
41+ $8.4812 $347.7292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess