EN
  • EN
  • DE

MAX8903NETI+

Part No MAX8903NETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC SUPERVISOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.15V
Voltage - Supply (Maximum) 16V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Family Part Number MAX8903
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707142-MAX8903NETI+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8903NETI+ CAD Model

Description

Maxim Integrated MAX8903NETI+ High-Efficiency DC-DC Converter

The Maxim Integrated MAX8903NETI+ is a state-of-the-art DC-DC converter designed to deliver high efficiency and performance for a wide range of applications. This versatile power management integrated circuit is ideal for portable devices, where efficient power conversion extends battery life and enhances overall device reliability.

Featuring an input voltage range of 2.5V to 6.6V, the MAX8903NETI+ can operate from a single lithium-ion cell, multiple alkaline/NiMH cells, or fixed 3.3V or 5V power supplies. Its ability to handle a wide input range makes it incredibly flexible for use in various electronic products, from smartphones to portable medical devices.

The device boasts an impressive adjustable output voltage from 0.8V up to VIN, allowing for precise regulation tailored to the specific needs of the load. With an output current capability of up to 2A, the MAX8903NETI+ is capable of powering a diverse set of high-performance circuits.

One of the key features of the MAX8903NETI+ is its high-efficiency operation, which can reach up to 96%. This efficiency is achieved through Maxim Integrated's proprietary step-down converter technology, which minimizes power loss during conversion. The high efficiency not only conserves energy but also reduces heat generation, contributing to the longevity of the device and the safety of the end product.

The MAX8903NETI+ also includes a host of protection features to ensure safe operation under various conditions. These include overcurrent protection, thermal shutdown, and undervoltage lockout, which safeguard the device and connected components from potential damage.

For design flexibility, the MAX8903NETI+ is available in a compact, 28-pin TQFN (5mm x 5mm) package, which is suitable for space-constrained applications. Its small footprint, combined with the high level of integration, reduces the need for additional external components, simplifying the design and reducing the overall bill of materials.

In summary, the Maxim Integrated MAX8903NETI+ is a high-efficiency, versatile DC-DC converter that offers robust performance and safety features, making it a top choice for designers looking to maximize power efficiency in portable and space-limited applications.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2335 $67.4010
13+ $9.2169 $119.8197
20+ $8.9293 $178.5860
27+ $8.6417 $233.3259
35+ $8.3530 $292.3550
47+ $7.4890 $351.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess