EN
  • EN
  • DE

MAX889ESA

Part No MAX889ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707136-MAX889ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX889ESA CAD Model

Description

Maxim Integrated's MAX889ESA Voltage Inverter

The MAX889ESA is a high-efficiency, low-power DC-DC voltage inverter produced by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This compact, monolithic device is designed to convert a positive voltage in the range of +1.5V to +5.5V to a corresponding negative voltage, offering a simple and efficient solution for generating a negative supply where only a positive one is available.

Key Features:

  • High Efficiency: The MAX889ESA features an inductorless charge pump design that allows it to achieve a high power efficiency, making it suitable for battery-powered applications.
  • Low Power Consumption: With a quiescent current of only 120µA, this device minimizes power draw when operational, thus extending battery life in portable devices.
  • Wide Input Voltage Range: It operates over a broad input voltage range from +1.5V to +5.5V, accommodating various source voltages.
  • Adjustable Output: The output voltage is adjustable, allowing designers to set the desired negative voltage to match specific circuit requirements.
  • Small Package: The MAX889ESA comes in an 8-pin SOIC package, which is ideal for space-constrained applications.
  • Low Output Ripple: Its built-in oscillator operates at a frequency of 10kHz to 35kHz, which helps to minimize output ripple and noise.
  • Thermal and Overcurrent Protection: Integrated thermal shutdown and overcurrent protection features safeguard the device and the application from potential damage due to excessive heat or load conditions.

Applications:

The MAX889ESA is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Battery-Powered Devices
  • Data Acquisition Systems
  • Operational Amplifier Power Supplies
  • Interface Power Supplies
  • Medical Instruments

With its robust feature set and compact design, the MAX889ESA from Maxim Integrated is an excellent choice for designers looking to integrate a reliable negative voltage supply into their applications without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess