EN
  • EN
  • DE

MAX8891EXK-33

Part No MAX8891EXK-33
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707128-MAX8891EXK-33
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8891EXK-33 CAD Model

Description

Introducing the MAX8891EXK-33 LDO Voltage Regulator from Maxim Integrated

The MAX8891EXK-33 is a high-performance, low-dropout (LDO) linear voltage regulator from Maxim Integrated, designed to deliver a fixed output voltage of 3.3V with outstanding accuracy. This compact device is an ideal power management solution for portable and space-constrained applications where efficiency and reliability are paramount.

Key Features and Benefits

  • Stable Output: The MAX8891EXK-33 provides a stable 3.3V output, which is crucial for powering sensitive electronic components that require a precise voltage supply.
  • Low Dropout: With its low dropout performance, the regulator operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • High Accuracy: This LDO regulator offers excellent load and line regulation, maintaining a consistent output despite variations in input voltage or load conditions.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for battery-powered applications as it helps to extend battery life by reducing standby power consumption.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the system from damage due to overheating.
  • Compact SOT23 Package: Housed in a small SOT23 package, the MAX8891EXK-33 saves valuable board space and is suitable for use in compact electronic designs.

Applications

The versatility of the MAX8891EXK-33 makes it suitable for a wide range of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless communication equipment
  • Battery-powered gadgets
  • Microcontroller power supplies
  • Consumer electronics

Maxim Integrated's commitment to quality ensures that the MAX8891EXK-33 meets the stringent requirements of modern electronic devices. Whether you're designing a new product or looking to improve the power efficiency of an existing one, the MAX8891EXK-33 is an excellent choice for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9577 $62.6193
21+ $5.7092 $119.8932
32+ $5.5301 $176.9632
44+ $5.3523 $235.5012
56+ $5.1732 $289.6992
75+ $4.6385 $347.8875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess