EN
  • EN
  • DE

MAX8887EZK31+T

Part No MAX8887EZK31+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707121-MAX8887EZK31+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8887EZK31+T CAD Model

Description

Product Overview: MAX8887EZK31+T from Maxim Integrated

The MAX8887EZK31+T is a high-performance, low-dropout linear regulator (LDO) designed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This component is specifically engineered to deliver a fixed output voltage of 3.1V, making it suitable for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Fixed Output Voltage: The device provides a precise 3.1V output, which is crucial for powering sensitive electronic circuits.
  • High Accuracy: The LDO offers excellent load and line regulation, ensuring the output voltage remains consistent under varying conditions.
  • Low Dropout Voltage: Its low dropout performance enables efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving battery life in portable devices.
  • Thermal Protection: The MAX8887EZK31+T includes thermal shutdown protection to prevent damage from overheating, enhancing the product's reliability and lifespan.
  • Current Limiting: Built-in current limiting safeguards the device and the load from excessive current conditions.
  • Small Footprint: The component is offered in a compact, 5-pin SOT23 package, making it ideal for space-constrained applications.

Applications

The MAX8887EZK31+T is versatile and can be used in a variety of electronic devices. Its stable output and low power consumption make it an excellent choice for:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Handheld consumer electronics
  • Microprocessor/microcontroller power supplies

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX8887EZK31+T is manufactured with rigorous quality control processes, ensuring it meets the industry standards for performance and reliability. Whether used in commercial, industrial, or critical applications, this LDO regulator provides the efficiency and dependability that designers and engineers require for their power management solutions.

Ordering Information

The MAX8887EZK31+T is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications, application notes, and additional resources, please refer to the Maxim Integrated official website or contact their customer support for assistance.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0889 $61.0668
28+ $4.1753 $116.9084
43+ $4.0448 $173.9264
60+ $3.9143 $234.8580
77+ $3.7838 $291.3526
103+ $3.3922 $349.3966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess