EN
  • EN
  • DE

MAX8860EA33

Part No MAX8860EA33
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707042-MAX8860EA33
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8860EA33 CAD Model

Description

Maxim Integrated MAX8860EA33 Low-Dropout Linear Regulator

The Maxim Integrated MAX8860EA33 is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 500mA of output current with a low dropout voltage of just 195mV at full load. This regulator is ideal for portable battery-powered devices where extended battery life is paramount. With its wide input voltage range from 2.5V to 6.5V, the MAX8860EA33 is versatile and can be used in a variety of applications, including PDAs, cellular phones, wireless and DSL modems, and other mobile computing devices.

One of the key features of the MAX8860EA33 is its high accuracy. The output voltage is precise to within ±1.5%, ensuring reliable and consistent performance for sensitive electronic components. Additionally, the device includes a low 120µA quiescent current, which contributes to the overall power efficiency of the system it's integrated into, further preserving battery life when in full operation. In shutdown mode, the quiescent current drops to a mere 0.1µA, minimizing power consumption when the device is not in active use.

The MAX8860EA33 also offers thermal overload protection and short-circuit protection, enhancing the safety and durability of the end product. These protective features ensure that the device and the system it's protecting remain safe from unexpected power surges or circuit malfunctions that could otherwise cause damage.

For design flexibility, the MAX8860EA33 comes in a small, space-saving 8-pin SO package. This makes it an excellent choice for space-constrained applications. Moreover, the LDO is stable with small ceramic output capacitors, making it easier to integrate into modern compact electronic designs that require minimal external components.

Overall, the Maxim Integrated MAX8860EA33 is a reliable and efficient solution for applications requiring a high-quality voltage regulator. Its low dropout, high output current capability, and power-saving features make it a go-to choice for designers looking to optimize their power management solutions in portable devices.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess