The Maxim Integrated MAX8860EA33+T is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 120mA output current. This efficient power management integrated circuit is optimized for battery-powered applications due to its low quiescent current and high accuracy. It operates with a nominal output voltage of 3.3V, making it an ideal choice for systems that require a stable and precise voltage supply.
Key Features
- Output Voltage: Fixed 3.3V with high accuracy.
- Output Current: Capable of delivering 120mA.
- Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
- Quiescent Current: Ultra-low consumption, ideal for battery-powered devices.
- Thermal Protection: Integrated thermal overload protection safeguards the device from excessive temperature and current.
- Package: Available in a small, surface-mount SOT-23 package, suitable for space-constrained applications.
Applications
The MAX8860EA33+T is versatile and can be used in a wide range of applications, including:
- Portable and battery-powered devices
- Cellular phones
- Wireless communication systems
- Handheld instruments
- PDAs and personal communicators
Performance Advantages
With its precision output voltage and low dropout performance, the MAX8860EA33+T offers a reliable power solution for sensitive electronic components. The device's low quiescent current extends battery life, which is critical for portable applications. Additionally, its small footprint allows designers to minimize PCB space without sacrificing performance.
Ordering Information
The MAX8860EA33+T is offered in tape and reel packaging, denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production. Maxim Integrated's commitment to quality ensures that each unit meets stringent performance criteria.