The MAX8857AETL+TCBR from Maxim Integrated is a state-of-the-art, high-performance power-management IC designed for space-constrained, battery-powered applications. This advanced chip is particularly suitable for portable devices where efficient power regulation is crucial to maximize battery life and ensure consistent operation.
Key Features
- High Efficiency: The device integrates a high-efficiency, step-down DC-DC converter that ensures minimal power loss during voltage conversion, thereby extending battery life.
- Compact Size: Housed in a tiny, lead-free, 40-pin TQFN package, the MAX8857AETL+TCBR is ideal for space-constrained applications.
- Programmable Voltage: The output voltage is programmable via an I2C-compatible interface, allowing for dynamic voltage scaling to meet the needs of various system components.
- Thermal Management: It includes over-temperature protection, ensuring the device operates within safe temperature ranges, thus protecting the system from potential thermal damage.
- Multiple Power Outputs: The IC is capable of providing multiple power outputs, which helps in simplifying system design and reducing the number of external components required.
Applications
The MAX8857AETL+TCBR is versatile and can be used in a wide range of applications, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- GPS Devices
- Digital Cameras
Technical Specifications
Parameter
Value
Package Type
40-Pin TQFN
Operating Temperature
-40°C to +85°C
Input Voltage Range
2.5V to 5.5V
Output Voltage Range
Programmable via I2C
With its blend of efficiency, programmability, and compact form factor, the MAX8857AETL+TCBR is an excellent choice for designers looking to optimize power management in their next-generation portable devices.