EN
  • EN
  • DE

MAX8845YETC+T

Part No MAX8845YETC+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI+ 28V 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 575mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 7V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-TQFN (3x3)
Win Source Part Number 110190-MAX8845YETC+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8845YETC+T CAD Model

Description

Maxim Integrated MAX8845YETC+T Battery Charger IC

The Maxim Integrated MAX8845YETC+T is a high-performance, single-cell, Li+ battery charger IC designed to provide safe and efficient charging for portable devices. This compact, thermally-efficient charger is ideal for small gadgets such as smartphones, Bluetooth headsets, portable media players, and other USB-powered devices.

With its advanced features, the MAX8845YETC+T ensures the optimal charging of lithium-ion (Li-ion) or lithium-polymer (Li-Poly) batteries. It operates over a wide input voltage range from 4.1V to 6.3V, making it versatile for use with various power sources, including standard USB ports and AC adapters.

One of the key benefits of the MAX8845YETC+T is its integrated Smart Power Selector™, which allows the device to seamlessly transition between charging the battery and powering the system load. This feature ensures that even when the input power is limited, the system remains operational while the battery gets charged efficiently.

The device also features an automatic charging current adjustment based on the input power and battery voltage. This adaptive adjustment helps to maximize the charging rate while protecting the battery and the power source. Additionally, the MAX8845YETC+T includes a programmable charge timer for added safety, terminating the charge cycle after a predetermined period to prevent overcharging.

For temperature monitoring and safety, the MAX8845YETC+T incorporates a thermistor input that monitors the battery temperature during charging. This ensures that the charging process is suspended if the battery temperature goes outside the safe range, protecting both the battery and the device.

The charger IC also features a charge status output that can be used to drive an LED indicator, providing visual feedback on the charging process. Moreover, the MAX8845YETC+T comes with built-in overvoltage protection to safeguard the IC and the battery from excessive input voltages.

Encased in a compact, 12-pin TDFN package, the MAX8845YETC+T is designed for space-constrained applications, offering a high level of integration to minimize the external component count and simplify the design process. It is an excellent choice for designers looking for a reliable, feature-rich charging solution for their next-generation portable devices.

You May Also Be Interested in

STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1474 $59.8006
45+ $2.5826 $116.2170
70+ $2.5017 $175.1190
96+ $2.4209 $232.4064
124+ $2.3400 $290.1600
166+ $2.0986 $348.3676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess