EN
  • EN
  • DE

MAX4674EGE-TS

Part No MAX4674EGE-TS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704099-MAX4674EGE-TS
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4674EGE-TS CAD Model

Description

Maxim Integrated MAX4674EGE-TS

The MAX4674EGE-TS from Maxim Integrated is a high-performance, low-voltage, quad single-pole/single-throw (SPST) analog switch that is designed for precision analog signal switching applications. This device is well-suited for use in battery-powered devices, portable instrumentation, and communication systems due to its low power consumption and wide operating voltage range.

The MAX4674EGE-TS operates from a single +1.8V to +5.5V supply, making it versatile for various applications. The analog signal range extends from the negative supply voltage (GND) to the positive supply voltage (V<sub>CC), allowing for rail-to-rail signal switching. This feature is particularly important for maximizing signal dynamic range in systems with limited power supply voltages.

One of the key attributes of the MAX4674EGE-TS is its low on-resistance (R<sub>ON), which typically stands at 0.8 ohms. This low resistance ensures minimal signal attenuation and distortion when the switch is in the closed (on) position, providing high signal integrity. Additionally, the device exhibits flat R<sub>ON characteristics over the entire analog signal range, which contributes to consistent performance across different signal levels.

The switch also boasts fast switching speeds, with turn-on and turn-off times typically less than 20ns, ensuring quick response in time-sensitive applications. The MAX4674EGE-TS also features low charge injection, which minimizes transient disturbances in the analog signal when switching, and low crosstalk between channels, which is critical for maintaining signal fidelity in multiplexed applications.

For enhanced durability and reliability, the MAX4674EGE-TS is offered in a 16-pin QSOP package, which provides a compact footprint for space-constrained designs. The device also includes TTL/CMOS-compatible control inputs, which simplifies interfacing with digital logic and microcontrollers.

Overall, the MAX4674EGE-TS from Maxim Integrated is an excellent choice for designers looking for a high-quality, reliable analog switch that can handle low-voltage applications while providing superior performance characteristics.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess