EN
  • EN
  • DE

MAX8819AETI+

Part No MAX8819AETI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PMIC with Integrated Chargers and Smart Power Selector in a 4mm x 4mm TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Voltage 2.6 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (4x4)
Win Source Part Number 1215220-MAX8819AETI+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8819A
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX8819AETI+ CAD Model

Description

Maxim Integrated's MAX8819AETI+ Power Management IC

The MAX8819AETI+ is a cutting-edge power management integrated circuit (PMIC) from Maxim Integrated, designed to provide a high-efficiency, multi-channel power supply solution. This versatile IC is ideal for portable devices that require multiple power domains, such as smartphones, tablets, and other handheld electronics.

Key Features

  • Integrated Power Solution: The MAX8819AETI+ integrates a step-down converter, a linear regulator, and a microprocessor reset circuit, offering a compact power management solution.
  • High Efficiency: With its high-efficiency step-down converter, the device ensures extended battery life by minimizing power loss during voltage conversion.
  • Flexible Output: The PMIC provides a 2A step-down converter with a 0.8V to 3.6V adjustable output voltage, catering to a variety of power requirements.
  • Multiple Operating Modes: The device supports automatic PWM/PFM mode switching for improved efficiency at light loads, as well as fixed-frequency PWM mode for noise-sensitive applications.
  • Robust Protection Features: The MAX8819AETI+ includes overcurrent protection, thermal shutdown, and under-voltage lockout to ensure reliable operation and protection for the end device.
  • Compact Package: The IC is available in a space-saving, 28-pin thin QFN package, making it suitable for space-constrained applications.

Applications

Thanks to its versatility and high level of integration, the MAX8819AETI+ is an excellent choice for a wide range of portable applications, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • GPS units
  • Portable medical devices

With its combination of efficiency, flexibility, and protection features, the MAX8819AETI+ from Maxim Integrated stands out as a robust power management solution for designers looking to optimize their portable device's performance and battery life.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess