EN
  • EN
  • DE

MAX8799GTI+T

Part No MAX8799GTI+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC INTEGRATED CIRCUIT / Power Supply Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX879
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215387-MAX8799GTI+T
Ultra Librarian 3D Model Ultra Librarian MAX8799GTI+T CAD Model

Description

Maxim Integrated MAX8799GTI+T Product Overview

The MAX8799GTI+T is a high-performance, versatile power-management integrated circuit (PMIC) from Maxim Integrated, designed to cater to a wide range of power regulation requirements in modern electronic devices. This efficient and reliable component is ideal for applications requiring precise voltage control and power sequencing, such as portable computers, smartphones, and other sophisticated consumer electronics.

Key Features

  • High Efficiency: The MAX8799GTI+T is engineered to provide high-efficiency power conversion, which helps in extending the battery life of portable devices.
  • Multi-Channel Operation: It features multiple outputs for various voltage rails, ensuring compatibility with different parts of a system that require regulated power supplies.
  • Adjustable Output: The output voltages are adjustable, providing design flexibility to match the power requirements of specific circuits or processors.
  • Thermal Protection: The device incorporates thermal shutdown protection to safeguard against overheating, enhancing the reliability and longevity of the product.
  • Compact Footprint: Available in a compact package, the MAX8799GTI+T saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX8799GTI+T is a versatile component that can be used in various applications where efficient power management is critical. Its primary applications include:

  • Notebook computers
  • Portable media players
  • Mobile handsets
  • Personal digital assistants (PDAs)
  • Other battery-powered devices

Technical Specifications

With a focus on performance and efficiency, the MAX8799GTI+T boasts the following technical specifications:

  • Multiple regulated outputs for system power
  • Programmable output voltage for design flexibility
  • Integrated thermal protection features
  • Compact packaging suitable for space-limited applications

Overall, the Maxim Integrated MAX8799GTI+T stands out as a high-quality power management solution that combines efficiency, versatility, and reliability, making it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5733 $62.8665
12+ $10.3176 $123.8112
18+ $9.9942 $179.8956
24+ $9.6720 $232.1280
31+ $9.3497 $289.8407
42+ $8.3830 $352.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess