EN
  • EN
  • DE

HT24C64ARZ

Part No HT24C64ARZ
Manufacturer TAEJIN / HTC Korea
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154037-HT24C64ARZ
Categories Custom Parts
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HT24C64ARZ CAD Model

Description

The HT24C64ARZ is a 64K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by TAEJIN / HTC Korea. This memory device is organized as 8192 x 8 bits, offering a reliable and non-volatile storage solution for a variety of electronic applications. It's commonly used to store configuration settings, calibration data, and other persistent information in embedded systems.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and other consumer electronic devices for storing configuration data.
  • Industrial Control Systems: Employed in industrial control systems for storing calibration parameters and system settings.
  • Automotive Electronics: Utilized in automotive applications for storing sensor calibration data and vehicle configuration settings.
  • Medical Devices: Integrated into medical devices for storing patient data and device settings.
  • Telecommunications Equipment: Used in telecommunications equipment for storing network configuration parameters.

Features:

  • 64K-bit EEPROM: Provides 64K bits of non-volatile storage capacity.
  • I2C Interface: Uses the I2C serial interface for easy communication with microcontrollers.
  • Low Voltage Operation: Operates at low voltages, typically 1.8V to 5.5V.
  • Write Protection: Offers write protection features to prevent accidental data corruption.
  • Endurance: High endurance, typically 1 million write cycles per byte.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Interface: I2C interface simplifies communication with microcontrollers.
  • Low Power Consumption: Low voltage operation reduces power consumption.
  • Data Protection: Write protection features ensure data integrity.
  • Long Lifespan: High endurance guarantees a long operational life.

Additional Details:

The HT24C64ARZ communicates using the I2C protocol, which requires only two signal lines (SDA and SCL) plus power and ground. The device supports standard and fast mode I2C operation. It has a page write mode that allows multiple bytes to be written in a single operation, improving write performance. The device also includes a hardware write protection pin that can be used to prevent accidental data corruption. The EEPROM is typically available in a small surface-mount package, making it suitable for space-constrained applications. Proper decoupling capacitors should be used to minimize noise and ensure reliable operation.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.9794
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Rochester Electronics
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Crouse-Hinds
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess