EN
  • EN
  • DE

MAX8795ETJ

Part No MAX8795ETJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706989-MAX8795ETJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8795ETJ CAD Model

Description

The MAX8795ETJ is a highly integrated power-management integrated circuit (PMIC) from Maxim Integrated, designed to cater to a wide range of applications that require efficient power regulation. This versatile IC is particularly well-suited for portable devices, including laptops, tablets, and smartphones, where power efficiency and space constraints are of paramount importance.

Key Features

  • High Integration: The MAX8795ETJ integrates multiple power management functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Efficient Power Conversion: It features a synchronous buck converter that provides high-efficiency power conversion, thereby extending battery life in portable devices.
  • Flexible Power Supply: The device supports a wide input voltage range, making it suitable for various battery technologies and power sources.
  • Thermal Management: With built-in thermal protection, the MAX8795ETJ ensures reliable operation by preventing overheating and potential damage to the device.
  • Programmable Settings: The PMIC offers programmable switching frequencies and output voltages, allowing designers to optimize performance for their specific application requirements.

Applications

The MAX8795ETJ is ideal for a variety of applications where efficient power management is critical. Its small footprint and integrated features make it a prime choice for:

  • Notebook Computers
  • Tablets and E-Readers
  • Smartphones
  • Portable Media Players
  • Other Battery-Powered Devices

Technical Specifications

The technical specifications of the MAX8795ETJ include a wide input voltage range, high-efficiency synchronous buck conversion, and a compact 32-pin thin QFN package. It also features multiple levels of protection such as overvoltage, undervoltage, and thermal shutdown to ensure the safety and reliability of the end application.

Conclusion

Maxim Integrated's MAX8795ETJ is a robust power management solution that combines efficiency, flexibility, and integration to meet the needs of today's advanced portable electronic devices. Its comprehensive feature set and compact design make it an excellent choice for designers looking to optimize power consumption and maximize battery life.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess