EN
  • EN
  • DE

MAX878CCA

Part No MAX878CCA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706975-MAX878CCA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX878CCA CAD Model

Description

The MAX878CCA from Maxim Integrated is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to cater to a wide range of applications. This PMIC is an ideal solution for designers looking to enhance the performance and extend the battery life of their portable and wearable devices.

Key Features

  • High Efficiency: The MAX878CCA provides excellent power conversion efficiency, which is crucial for battery-operated devices, ensuring that power consumption is minimized and battery life is maximized.
  • Compact Design: With its small footprint, the MAX878CCA is perfect for space-constrained applications. It allows designers to maintain a slim and sleek profile for their products without compromising on performance.
  • Versatility: This PMIC can be used in a variety of devices, ranging from smartphones and tablets to smartwatches and fitness trackers. Its flexible design makes it suitable for a multitude of voltage and current configurations.
  • Integrated Functions: The MAX878CCA includes multiple integrated functions such as voltage regulation, power-on reset, and battery charging control, which simplifies the design process and reduces the need for additional components.

Applications

  • Portable Electronic Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Smartphones and Tablets

Technical Specifications

The technical specifications of the MAX878CCA include an input voltage range that is suitable for lithium-ion/polymer batteries, multiple output voltage options to power various subsystems, and integrated safety features that protect against over-voltage, over-current, and thermal overload conditions.

For detailed technical specifications, datasheets, and support resources, designers and engineers are encouraged to visit the Maxim Integrated website or contact their local Maxim Integrated sales office.

In summary, the MAX878CCA from Maxim Integrated is a powerful and efficient solution for modern electronic devices, combining high efficiency, compact design, and versatility to meet the demands of today's portable and wearable technology.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $1.7186

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess