EN
  • EN
  • DE

MAX877LESA+T

Part No MAX877LESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706969-MAX877LESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX877LESA+T CAD Model

Description

Maxim Integrated MAX877LESA+T Charge Pump Voltage Converter

The MAX877LESA+T is a highly efficient, compact charge pump voltage converter produced by Maxim Integrated. This versatile component is designed to provide a reliable voltage conversion solution for a variety of electronic applications. The MAX877LESA+T is specifically engineered to convert a positive voltage in the range of +2.7V to +5.5V to a corresponding negative voltage, making it an ideal choice for systems that require a dual power supply from a single positive input.

One of the key features of the MAX877LESA+T is its ability to deliver up to 25mA of output current with excellent power efficiency. This is achieved through its unique charge pump architecture which allows for a conversion efficiency of up to 99% under certain conditions. The device operates at a fixed switching frequency of 45kHz, which helps to minimize noise and allows for the use of small, cost-effective external capacitors.

The MAX877LESA+T is packaged in a compact 8-pin SOIC (Small Outline Integrated Circuit) form factor, which makes it suitable for space-constrained applications. Its small size and surface-mount packaging are ideal for portable devices, battery-powered equipment, and other applications where board space is at a premium.

Additionally, the MAX877LESA+T features a low quiescent current, which is critical for battery-operated devices where power conservation is crucial. The device also includes thermal overload protection and short-circuit protection, enhancing its reliability and durability in demanding environments.

With its simple external circuitry, the MAX877LESA+T is easy to implement in a circuit design. It requires only two external capacitors to create a complete negative voltage converter, reducing the overall component count and simplifying the design process. This makes the MAX877LESA+T an excellent choice for designers looking for a straightforward, high-performance solution for generating a negative supply voltage.

In summary, the MAX877LESA+T from Maxim Integrated is a versatile and efficient charge pump voltage converter that offers a compact solution for generating a negative voltage from a positive input. Its high efficiency, low noise operation, and protection features make it suitable for a wide range of applications, particularly where space and power efficiency are critical.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess