EN
  • EN
  • DE

MAX8772GTL

Part No MAX8772GTL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706957-MAX8772GTL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8772GTL CAD Model

Description

Maxim Integrated MAX8772GTL Product Overview

The MAX8772GTL from Maxim Integrated is a high-performance, multi-phase, synchronous buck controller designed to deliver precise voltage regulation and efficient power management. This advanced controller is ideal for powering CPUs, GPUs, and other ASICs that require a tightly regulated power supply for optimal performance. With its cutting-edge technology and versatile features, the MAX8772GTL stands out as a reliable solution for a wide range of applications in computing, networking, and telecommunications systems.

Key Features

  • Multi-Phase Operation: The MAX8772GTL operates in multiple phases, which enables better thermal performance, reduced output voltage ripple, and improved transient response.
  • High Efficiency: Its synchronous rectification and low quiescent current contribute to high efficiency, which is critical for reducing heat generation and power loss in high-performance systems.
  • Adjustable Output Voltage: The output voltage is adjustable, providing the flexibility to cater to the specific requirements of the load.
  • Precision Voltage Regulation: The device ensures precise voltage regulation with tight tolerances, ensuring the sensitive components it powers operate within their specified voltage ranges.
  • Integrated MOSFET Drivers: The MAX8772GTL includes integrated MOSFET drivers, which simplifies the design and reduces external component count.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to optimize the performance for specific applications.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the power supply and load from damage due to excessive current.
  • Thermal Overload Protection: The device also features thermal overload protection, ensuring reliable operation under various temperature conditions.

Applications

The MAX8772GTL is suited for a variety of applications that demand high-efficiency power conversion with precise voltage regulation. It is commonly used in:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Performance Gaming Consoles
  • Graphics and Video Cards

With its robust feature set and high reliability, the MAX8772GTL from Maxim Integrated is an excellent choice for designers looking to optimize the power delivery in their high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $8.1208

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess