EN
  • EN
  • DE

MAX874CSA+T

Part No MAX874CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706941-MAX874CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX874CSA+T CAD Model

Description

The MAX874CSA+T from Maxim Integrated is a high-precision, low-power, 2.5V voltage reference chip. This device is designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. Its compact form factor and robust feature set make it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Precision Voltage: The MAX874CSA+T offers a precise 2.5V output with an initial accuracy of ±0.15% (max) for high-precision applications.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient of only 15ppm/°C (max), ensuring a stable output across a wide temperature range.
  • Low Dropout Voltage: This device operates with a very low dropout voltage, making it suitable for battery-operated devices where power efficiency is critical.
  • Wide Operating Range: The MAX874CSA+T can function over a broad supply voltage range from 2.7V to 11V, providing flexibility in various system designs.
  • Low Power Consumption: With a quiescent current of just 160µA, this voltage reference minimizes power consumption, extending the battery life of portable devices.
  • Package: It comes in a small 8-pin SOIC package, which is ideal for applications where space is at a premium.

Applications

The MAX874CSA+T is well-suited for a range of applications that require high accuracy and stability. This includes precision data systems, industrial controls, battery-operated equipment, and portable instrumentation. Its reliable performance and low power consumption also make it a good fit for medical devices, handheld devices, and other applications where power efficiency is a necessity.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX874CSA+T is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring dependable operation over the product's lifespan.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5128 $60.6408
26+ $4.5230 $117.5980
40+ $4.3821 $175.2840
55+ $4.2400 $233.2000
71+ $4.0991 $291.0361
95+ $3.6752 $349.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess