EN
  • EN
  • DE

MAX8743AEEI

Part No MAX8743AEEI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706939-MAX8743AEEI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8743AEEI CAD Model

Description

Maxim Integrated MAX8743AEEI High-Performance PWM Controller

The MAX8743AEEI is a state-of-the-art, high-efficiency, pulse-width modulation (PWM) controller designed by Maxim Integrated for use in step-down (buck) power supplies. This advanced controller is particularly well-suited for converting power from high voltage sources to lower voltage levels required by modern electronic devices, making it an ideal choice for applications such as notebook computers, televisions, and other compact, power-sensitive electronics.

One of the standout features of the MAX8743AEEI is its dual n-channel MOSFET power stages, which operate in a synchronous-rectified buck topology. This design ensures that the controller delivers power with high efficiency, which is critical for reducing heat generation and improving the overall performance of the system it powers. The device supports a wide input voltage range, making it versatile for different power supply scenarios.

The MAX8743AEEI incorporates an internal 5V regulator, which provides the drive voltage for the gate drivers, eliminating the need for an external regulator. Its fixed-frequency operation can be set from 100kHz to 500kHz, allowing designers to optimize the size and response of the external components. Additionally, the controller features a high bandwidth (over 20kHz) error amplifier, which provides excellent transient response, a critical parameter in maintaining voltage stability during rapid load changes.

Protection features are built into the MAX8743AEEI to ensure the safety and reliability of the power supply system. It includes overvoltage protection, undervoltage lockout, and thermal shutdown, safeguarding both the controller and the system it operates in from potential damage due to abnormal operating conditions. The soft-start feature minimizes inrush current during startup, providing a smooth power-up sequence.

Available in a compact 28-pin QSOP package, the MAX8743AEEI is designed for space-constrained applications, providing a high-density power solution without compromising performance. Its robust design and comprehensive features make it a preferred choice for engineers looking to enhance the efficiency and reliability of their power supply designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0245 $66.1470
13+ $9.0460 $117.5980
20+ $8.7641 $175.2820
28+ $8.4812 $237.4736
36+ $8.1982 $295.1352
48+ $7.3504 $352.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess