EN
  • EN
  • DE

MAX8734AEEI+T

Part No MAX8734AEEI+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 28QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supply Controller
Voltage - Input 4.5 V to 24 V
Operating Supply Current 25μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QSOP
Win Source Part Number 123029-MAX8734AEEI+T
Ultra Librarian 3D Model Ultra Librarian MAX8734AEEI+T CAD Model

Description

Maxim Integrated MAX8734AEEI+T High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8734AEEI+T from Maxim Integrated is a state-of-the-art power-supply controller designed specifically to meet the rigorous demands of notebook computers and other portable electronics. This high-efficiency, multi-output controller is engineered to provide reliable and stable power to the critical components of portable computing devices.

Key Features:

  • High Efficiency: The MAX8734AEEI+T is optimized for efficiency, reducing power loss and improving battery life in portable applications.
  • Quad-Output Control: This controller manages four main outputs, making it a versatile solution for complex power supply systems in notebooks.
  • Integrated Drivers: It includes internal drivers for high-side n-channel MOSFETs and low-side synchronous rectifiers, facilitating a more compact system design.
  • Adjustable Voltage Options: The output voltages are adjustable, allowing for precise regulation tailored to the needs of individual system components.
  • SMBus-Compatible: The MAX8734AEEI+T features an SMBus-compatible serial interface, enabling programmable control over key parameters for advanced power management.
  • Protection Features: It incorporates an array of protection features, including overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of the notebook's power system.

Applications:

The MAX8734AEEI+T is ideal for a variety of applications, particularly in the portable computing sector:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Portable Electronics with Multiple Power Rails

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8734AEEI+T is no exception. It is built to the highest standards to ensure consistent performance and durability, even under the challenging conditions typical of portable computing environments.

With its advanced features and robust design, the MAX8734AEEI+T is an excellent choice for designers seeking a reliable, high-performance power management solution for their next-generation notebook computers.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4357 $68.6142
13+ $9.3832 $121.9816
20+ $9.0899 $181.7980
27+ $8.7965 $237.5055
34+ $8.5043 $289.1462
46+ $7.6242 $350.7132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess