EN
  • EN
  • DE

MAX8709BETI+

Part No MAX8709BETI+
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CNTRLR CCFL HI EFF 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type CCFL Controller
Frequency 25kHz to 300kHz
Supply Voltage - Operating 4.6 V to 28 V
Operating Supply Current 1.5mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 139867-MAX8709BETI+
Ultra Librarian 3D Model Ultra Librarian MAX8709BETI+ CAD Model

Description

Maxim Integrated MAX8709BETI+ Overview

The MAX8709BETI+ is a high-performance, low-power, step-down DC-DC converter designed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This integrated circuit (IC) is specifically engineered to provide a reliable and efficient power management solution for a wide range of applications, including portable devices, networking equipment, and industrial systems.

Key Features

  • High Efficiency: The MAX8709BETI+ boasts an excellent power conversion efficiency, which helps to extend battery life in portable applications and reduce heat dissipation in all systems.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different platforms.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the requirements of the specific circuitry it powers.
  • Integrated MOSFETs: The IC includes internal MOSFETs, which simplifies the design and reduces the number of external components required, leading to a more compact and cost-effective solution.
  • Thermal Protection: It features built-in thermal protection that safeguards the device against overheating, thereby enhancing system reliability.
  • Low Quiescent Current: The device's low quiescent current minimizes standby power consumption, which is critical for battery-powered applications.

Applications

  • Portable Electronics
  • Networking Equipment
  • Industrial Control Systems
  • Battery-Powered Devices
  • Point-of-Load Conversions

The MAX8709BETI+ comes in a compact TQFN-EP (Thin Quad Flat No-Lead with Exposed Pad) package, which is ideal for space-constrained environments. Its advanced features and robust design make it a go-to choice for designers looking to optimize power efficiency and reliability in their products.

With Maxim Integrated's reputation for quality and performance, the MAX8709BETI+ is a testament to their commitment to delivering state-of-the-art power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3128 $57.9384
8+ $15.8466 $126.7728
12+ $15.3511 $184.2132
16+ $14.8556 $237.6896
21+ $14.3601 $301.5621
27+ $12.8748 $347.6196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess