EN
  • EN
  • DE

MAX8685AETD+T

Part No MAX8685AETD+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC XENON FLASH CHARGE 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger, Xenon
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 107712-MAX8685AETD+T
Ultra Librarian 3D Model Ultra Librarian MAX8685AETD+T CAD Model

Description

Maxim Integrated's MAX8685AETD+T: Advanced System Management Controller

The MAX8685AETD+T is a cutting-edge system management controller from Maxim Integrated that is specifically designed to simplify the monitoring and control of complex multi-voltage systems. This advanced integrated circuit (IC) is an ideal solution for a wide range of applications, including servers, storage systems, and telecommunications equipment.

At the heart of the MAX8685AETD+T is its ability to provide precision monitoring of multiple system voltages and temperatures, ensuring that all system components operate within their specified ranges. This is crucial for maintaining system stability and reliability, especially in mission-critical environments where downtime can be costly.

The device comes in a compact 38-pin TQFN package, which is designed for space-constrained applications. It operates over a wide temperature range, making it suitable for various industrial and commercial environments. The MAX8685AETD+T also features a serial interface, which allows for easy communication with microcontrollers or other system components.

One of the standout features of the MAX8685AETD+T is its programmable power-up and power-down sequencing. This enables designers to specify the order in which system voltages are enabled or disabled, thereby protecting sensitive components and ensuring a smooth startup and shutdown process. Additionally, the device provides overvoltage and undervoltage monitoring, which triggers alerts if any of the monitored voltages fall outside their acceptable range.

The MAX8685AETD+T also supports margining functions, which allow system designers to adjust voltage levels to test system stability under various conditions. This feature is invaluable for ensuring that systems can handle real-world variations in power supply and environmental conditions.

In summary, the MAX8685AETD+T from Maxim Integrated is a versatile and powerful system management controller that offers precise monitoring, control, and protection for complex electronic systems. Its robust feature set and compact form factor make it an excellent choice for engineers looking to enhance system reliability and performance.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4685 $59.2795
17+ $6.9485 $118.1245
26+ $6.7313 $175.0138
36+ $6.5142 $234.5112
46+ $6.2971 $289.6666
62+ $5.6456 $350.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess