EN
  • EN
  • DE

MAX8676ELB+

Part No MAX8676ELB+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number MAX8676
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 215205-MAX8676ELB+
Ultra Librarian 3D Model Ultra Librarian MAX8676ELB+ CAD Model

Description

Maxim Integrated MAX8676ELB+ Step-Down Converter

The MAX8676ELB+ from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC converter designed to deliver a continuous output current of up to 2A. This compact and versatile power solution is well-suited for portable electronics, where energy efficiency and space constraints are of paramount importance.

Featuring a wide input voltage range of 2.6V to 5.5V, the MAX8676ELB+ is capable of operating from a single Li-ion battery or other power sources, making it a flexible choice for a variety of applications including mobile phones, PDAs, digital cameras, and other portable devices. Its high switching frequency of 2MHz allows for the use of small, low-profile inductors and ceramic capacitors, which reduces the overall footprint and component cost on the system board.

Key to the MAX8676ELB+'s performance is its ability to maintain a high efficiency across a wide range of load conditions. The device employs a pulse-width modulation (PWM) control scheme at heavy loads for maximum efficiency, and automatically switches to a power-saving pulse-frequency modulation (PFM) mode at light loads, thus extending battery life in portable applications.

Protection features of the MAX8676ELB+ include overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding the device and the system under adverse conditions. The converter also supports a power-OK (POK) output to indicate when the output is within a nominal voltage range, providing additional system monitoring capability.

For design flexibility, the MAX8676ELB+ offers an adjustable output voltage from 0.8V to VIN, accommodating a broad range of power requirements. The device is available in a compact, 10-pin µDFN (3mm x 3mm) package, which is ideal for space-constrained applications.

In summary, the MAX8676ELB+ from Maxim Integrated is a robust and efficient solution for powering the next generation of portable devices, combining high performance, advanced features, and a compact form factor to meet the rigorous demands of modern electronics.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess