EN
  • EN
  • DE

MAX8640YEXT14+T

Part No MAX8640YEXT14+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706858-MAX8640YEXT14+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8640YEXT14+T CAD Model

Description

Maxim Integrated MAX8640YEXT14+T Voltage Regulator

The MAX8640YEXT14+T from Maxim Integrated is a high-efficiency, low-quiescent-current, synchronous step-down DC-DC converter. Designed for space-constrained applications, this tiny yet powerful component offers excellent power management solutions for portable devices such as smartphones, tablets, and other battery-operated electronics.

Key Features

  • High Efficiency: The device operates with a high efficiency of up to 96%, which helps in prolonging battery life in portable applications.
  • Low Quiescent Current: It features an ultra-low quiescent current, making it ideal for battery-powered devices where power conservation is critical.
  • Input Voltage Range: The regulator supports a wide input voltage range from 2.5V to 5.5V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V, which allows for versatile application across different voltage requirements.
  • Compact Package: The MAX8640YEXT14+T comes in a tiny, 6-pin thin SOT23 package, which is perfect for space-constrained applications.
  • Thermal Overload Protection: It includes thermal overload protection to safeguard the device and its load under extreme conditions.
  • High-Frequency Operation: The device operates at a 1.2MHz switching frequency, which allows for the use of small, low-cost inductors and capacitors.

Applications

The MAX8640YEXT14+T is versatile and can be used in a variety of applications. Its high efficiency and low quiescent current make it particularly well-suited for:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless peripherals
  • Handheld medical equipment
  • Portable media players

This voltage regulator from Maxim Integrated is an ideal solution for designers looking to enhance the battery life and efficiency of their portable or compact devices. The MAX8640YEXT14+T's combination of high efficiency, low power consumption, and small footprint make it a powerful component in any power management design.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess