EN
  • EN
  • DE

MAX86176ENX+T

Part No MAX86176ENX+T
Manufacturer Maxim Integrated
Catalog Specialized Sensors
Description PPG + ECG COMBO AFE WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Sensor Type Biometric Sensor
Temperature Range - Operating -40°C ~ 85°C
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 964229-MAX86176ENX+T
Ultra Librarian 3D Model Ultra Librarian MAX86176ENX+T CAD Model

Description

Maxim Integrated MAX86176ENX+T

The MAX86176ENX+T from Maxim Integrated is a state-of-the-art, low-power, integrated photoplethysmogram (PPG) and electrocardiogram (ECG) biosensor module designed for a wide range of healthcare and fitness applications. This advanced sensor is part of Maxim's commitment to providing innovative, high-performance integrated solutions for the medical and wellness sectors.

Key Features

  • High-Performance PPG and ECG Monitoring: The MAX86176ENX+T offers simultaneous PPG and single-lead ECG measurements, allowing for comprehensive monitoring of cardiovascular health.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor is ideal for wearable devices where battery life is critical.
  • High Sensitivity: The device's high sensitivity enables accurate detection of vital signs, even in challenging conditions.
  • Compact Size: The small form factor of the MAX86176ENX+T makes it suitable for integration into a variety of portable devices without compromising on functionality.

Applications

The MAX86176ENX+T is versatile and can be employed in numerous applications, including:

  • Fitness trackers and smartwatches
  • Portable ECG monitors
  • Wireless health patches
  • Remote patient monitoring systems

Technical Specifications

The sensor module operates over a wide supply voltage range and features multiple internal LEDs for PPG measurements. It also includes an analog front-end (AFE) for ECG signal acquisition, making it a comprehensive solution for biosensing needs.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX86176ENX+T is no exception. It is built to meet the rigorous standards required for medical devices, ensuring reliability and performance.

Ordering Information

The MAX86176ENX+T is available in a tape and reel format, making it suitable for high-volume production environments. For pricing and availability, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Omron
SENSOR VOLTAGE .2-12V AC/DC-INPT
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 IN COIL W/ANT
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC INTP
Need more? Email Us
Omron
LEAK DETECT 400M WIRE STATUS
Need more? Email Us
Omron
VOLT SENSOR 125VDC DC/AC SELECT
Need more? Email Us
Omron
THERMOSENSOR INFRARED
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 90M
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 100M
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9896 $63.9792
4+ $26.2479 $104.9916
6+ $25.4276 $152.5656
9+ $24.6074 $221.4666
11+ $23.7871 $261.6581
15+ $21.3264 $319.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,489 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess