EN
  • EN
  • DE

MAX4830ELT+

Part No MAX4830ELT+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704246-MAX4830ELT+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4830ELT+ CAD Model

Description

The MAX4830ELT+ from Maxim Integrated is a high-performance, compact, and efficient electronic component designed to facilitate power management in a wide array of applications. This tiny, lead-free device is part of the MAX4830 product family, which is renowned for its low on-resistance (R<sub>ON) p-channel MOSFET switches. The MAX4830ELT+ is particularly suitable for portable and battery-powered devices due to its low quiescent current and small package size.

Key Features

  • Low Voltage Operation: The MAX4830ELT+ operates at a low voltage range from 1.6V to 5.5V, making it ideal for low-voltage and single-cell battery applications.
  • Low R<sub>ON: The device boasts an R<sub>ON as low as 65mΩ, ensuring minimal voltage drop and power loss during operation.
  • High Current Capability: It can handle high continuous current up to 1.7A, which is impressive for its miniature 6-pin TDFN (3mm x 3mm) package.
  • Overcurrent Protection: The MAX4830ELT+ includes built-in overcurrent protection, safeguarding the device and the load from damage due to excessive current.
  • Thermal Shutdown: Thermal shutdown protection is also integrated to prevent overheating, thus ensuring reliable performance and longevity.
  • Low Quiescent Current: The device's quiescent current is extremely low, preserving battery life in portable applications.

Applications

The versatility of the MAX4830ELT+ allows it to be used in various applications, including:

  • Portable Media Players
  • Cellular Phones
  • PDAs and Handheld Computers
  • Digital Cameras
  • MP3 Players
  • Portable Instruments

Environmental and Quality Certifications

The MAX4830ELT+ is compliant with various environmental standards, including the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. Additionally, Maxim Integrated is known for its commitment to quality, and the MAX4830ELT+ is manufactured under strict quality control processes to ensure high reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3805 $59.5125
60+ $1.9531 $117.1860
92+ $1.8930 $174.1560
127+ $1.8318 $232.6386
164+ $1.7706 $290.3784
219+ $1.5870 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess