EN
  • EN
  • DE

MAX3061EEKA

Part No MAX3061EEKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702868-MAX3061EEKA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3061EEKA CAD Model

Description

Maxim Integrated's MAX3061EEKA RS-485/RS-422 Transceiver

The MAX3061EEKA from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication interfaces. Enclosed in a compact 8-pin SOT-23 package, this device is designed to facilitate robust serial communication in harsh industrial environments. The MAX3061EEKA is suitable for a wide range of applications, including industrial control systems, HVAC systems, and networked communication devices.

Key Features

  • Half-Duplex Interface: The MAX3061EEKA supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, reducing the complexity and cost of the cabling.
  • Wide Voltage Range: It operates from a single 3.3V to 5V power supply, making it versatile for various applications and compatible with many microcontrollers and digital systems.
  • High Data Rates: This transceiver is capable of data rates up to 20Mbps, ensuring fast data transmission for time-sensitive applications.
  • Extended Temperature Range: The device is designed to perform reliably in extreme conditions, with an operating temperature range from -40°C to +85°C.
  • Integrated Protection: It features integrated protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), enhancing its durability and reliability in the field.
  • Low-Power Shutdown: The low-power shutdown mode significantly reduces power consumption when the transceiver is not in use, making it ideal for power-sensitive applications.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing additional robustness and reliability.

Applications

The MAX3061EEKA is engineered to meet the demands of a variety of applications that require reliable data transmission. Its rugged design and protective features make it an excellent choice for industrial automation, building automation, point-of-sale systems, and other environments where data integrity and system reliability are paramount.

Maxim Integrated's commitment to quality ensures that the MAX3061EEKA transceiver provides a high level of performance and durability for developers and engineers seeking to incorporate a dependable communication interface into their designs.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess