EN
  • EN
  • DE

MAX8515AEXK

Part No MAX8515AEXK
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SC70-5 / Shunt Voltage Reference IC Adjustable 0.6V 18 VV ±0.5% 20 mA SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 18 V
Current - Output 20 mA
Tolerance ±0.5%
Current - Cathode 4 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MAX8515
Standard Package 226 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925685-MAX8515AEXK
Ultra Librarian 3D Model Ultra Librarian MAX8515AEXK CAD Model

Description

The MAX8515AEXK is a high-precision, low-dropout voltage regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This voltage regulator is ideal for applications requiring a regulated power supply with a low voltage drop and high accuracy.

Featuring a wide range of output voltages, the MAX8515AEXK is capable of delivering up to 120mA of continuous output current with a typical dropout voltage of only 160mV. This makes it an excellent choice for battery-powered devices where maximizing battery life is crucial.

The device is equipped with a variety of safety features to ensure stable and reliable operation. These include thermal overload protection, short-circuit protection, and a reverse battery protection mechanism. The MAX8515AEXK's built-in over-temperature shutdown feature also helps to safeguard the device and connected components from excessive heat.

One of the standout features of the MAX8515AEXK is its low quiescent current, which reduces power consumption when the device is in standby mode. This is particularly beneficial for portable and wearable technology, where power efficiency is paramount.

The MAX8515AEXK comes in a compact SC70 package, which is suitable for space-constrained applications. Its small footprint and surface-mount design make it an excellent choice for modern, compact electronic devices such as smartphones, tablets, and medical monitoring equipment.

For design flexibility, the MAX8515AEXK offers a wide input voltage range, which allows it to operate with various power sources. Additionally, the regulator's output voltage is factory preset, eliminating the need for external resistors and simplifying the design process.

In summary, Maxim Integrated's MAX8515AEXK voltage regulator is a high-performance solution for applications requiring a stable and efficient power supply. Its low dropout, high accuracy, and robust protection features make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8235 $63.2940
9+ $12.9834 $116.8506
14+ $12.5780 $176.0920
19+ $12.1725 $231.2775
25+ $11.7660 $294.1500
33+ $10.5486 $348.1038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess