EN
  • EN
  • DE

MSDT150-16

Part No MSDT150-16
Manufacturer Microsemi Corporation
Catalog SCRs - Single - Modules
Description POWER MOD BRIDGE THY 3PH M5 / Three Phase Bridge Thyristor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Packaging Bulk
Part Status Obsolete (End Of Life)
Structure Bridge, 3-Phase - SCRs/Diodes
Number of SCRs, Diodes 1 SCR, 6 Diodes
Voltage - Off State 1.6kV
Current - On State (It (AV)) (Maximum) 150A
Voltage - Gate Trigger (Vgt) (Maximum) 3V
Current - Gate Trigger (Igt) (Maximum) 150mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1500A at 50Hz
Mounting Style Chassis Mount
Manufacturer Package M5 Module
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813866-MSDT150-16
Ultra Librarian 3D Model Ultra Librarian MSDT150-16 CAD Model

Description

The Microsemi Corporation MSDT150-16 is a 3-Phase bridge structure that consists of 1 SCR and 6 diodes.

  • Voltage Off State: 1.6kV
  • Non-Repetitive Surge Current: 1500A @ 50Hz
  • Mounting Style: Chassis Mount
  • Packaging: Bulk
  • Voltage Gate Trigger: 3V
  • Current Gate Trigger: 150mA
  • Maximum On-State Current: 150A
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microsemi Corporation
MOD THYRISTOR DOUBLER 130A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 110A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 130A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 130A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 25A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 130A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 40A SF1
Need more? Email Us
Infineon Technologies
SCR MODULE 1.6KV 75A MODULE
Need more? Email Us
IXYS
SCR MODULE 800V 180A TO-240AA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess