EN
  • EN
  • DE

MAX9890AEBL+T

Part No MAX9890AEBL+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC SUPP CLICK-POP 9-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Noise Reduction
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 36dB
Case / Package 9-UCSP
Win Source Part Number 022318-MAX9890AEBL+T
Ultra Librarian 3D Model Ultra Librarian MAX9890AEBL+T CAD Model

Description

The MAX9890AEBL+T from Maxim Integrated is a high-performance, low-power, differential input, stereo Class D audio amplifier that is designed to deliver exceptional audio quality with high efficiency. This compact component is ideal for portable applications where space is at a premium and battery life is of utmost importance.

Key Features

  • High Efficiency: The Class D operation offers greater than 90% efficiency, which is significantly higher than traditional Class AB amplifiers. This leads to extended battery life in portable devices.
  • Low EMI: The MAX9890AEBL+T is engineered to produce minimal electromagnetic interference (EMI), making it suitable for use in RF-sensitive environments.
  • Click-and-Pop Suppression: The device includes a built-in click-and-pop suppression feature that minimizes noise during turn-on and turn-off transitions, ensuring a smooth audio experience.
  • Differential Inputs: Differential inputs reduce common-mode noise and improve sound quality, which is crucial for maintaining audio integrity in noisy environments.
  • Thermal Protection: The amplifier is equipped with thermal overload protection that shuts down the device to prevent damage from overheating.
  • Small Package: Available in a tiny, lead-free 30-bump wafer-level package (WLP), the MAX9890AEBL+T saves valuable board space.

Applications

The MAX9890AEBL+T is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook Computers

Technical Specifications

With a supply voltage ranging from 2.7V to 5.5V, the MAX9890AEBL+T is flexible and can be used in systems with different power requirements. It can deliver up to 1.4W per channel into a 8Ω load, which makes it powerful enough for most portable audio applications. The device also features a low quiescent current and a low shutdown current, further conserving energy when the amplifier is not in active use.

For developers and designers looking for a reliable, high-quality audio amplification solution, the MAX9890AEBL+T from Maxim Integrated is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8656 $62.9248
18+ $6.4541 $116.1738
28+ $6.2520 $175.0560
39+ $6.0499 $235.9461
50+ $5.8489 $292.4450
67+ $5.2437 $351.3279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess