EN
  • EN
  • DE

MAX8510EXK29

Part No MAX8510EXK29
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706730-MAX8510EXK29
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8510EXK29 CAD Model

Description

Maxim Integrated MAX8510EXK29 Low-Dropout Linear Regulator

The MAX8510EXK29 from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator that offers an optimal balance between high efficiency and low noise in a compact package. This regulator is specifically designed to deliver a fixed output voltage of 2.9V with an input voltage range from 2.5V to 6V, making it suitable for a wide variety of applications in portable electronics, such as PDAs, mobile phones, and wireless devices.

With its ability to source up to 120mA of output current, the MAX8510EXK29 is capable of powering critical microprocessor and memory components in space-constrained applications. The device boasts an impressive low dropout voltage, ensuring that the output voltage remains stable and within regulation even when the input voltage is very close to the output voltage, thus maximizing battery life in portable applications.

The MAX8510EXK29 incorporates several features to ensure the protection and reliability of your electronic designs. It includes over-temperature and short-circuit protection, which safeguard the device and the load from adverse conditions. Additionally, the low 30µA quiescent current contributes to its efficient operation, especially in battery-powered devices where power conservation is critical.

This LDO regulator is available in a small, 5-pin SC70 package, which is ideal for applications where board space is at a premium. Its tiny footprint does not compromise on performance, offering a low 120mV dropout at full load and a low 80µVRMS output noise, which is essential for maintaining signal integrity in sensitive RF and precision analog circuits.

The MAX8510EXK29 also features a fast transient response, ensuring stable output voltages despite rapid changes in load, which is particularly important for maintaining the performance of digital circuits that may have fluctuating power demands.

Overall, the Maxim Integrated MAX8510EXK29 LDO linear regulator is a robust, efficient, and reliable solution that meets the requirements of modern portable electronics. Its high precision, low noise, and small form factor make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess