EN
  • EN
  • DE

MAX846AEEE-TG069

Part No MAX846AEEE-TG069
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Win Source Part Number 312211-MAX846AEEE-TG069
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX846AEEE-TG069 CAD Model

Description

The MAX846AEEE-TG069 is a comprehensive battery management integrated circuit (IC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This IC is particularly engineered to provide an efficient solution for charging and protecting Lithium-ion (Li-ion) batteries, which are commonly used in portable electronic devices such as smartphones, tablets, and laptops.

Key Features

  • Charge Management: The MAX846AEEE-TG069 offers precise charge management for single-cell Li-ion batteries, ensuring that the battery is charged safely and efficiently.
  • High Integration: This IC integrates a current-sense amplifier, a regulator, a thermal regulator, and a charge-control circuitry, reducing the need for external components and simplifying the design process.
  • Programmable Charge Parameters: Users can program charge parameters such as current and voltage thresholds, allowing the flexibility to tailor the charging process to specific battery requirements.
  • Multiple Safety Features: The device includes several safety features like overvoltage protection, thermal protection, and charge timers to prevent battery damage and ensure user safety.
  • Power-Saving Mode: With a power-saving mode, the MAX846AEEE-TG069 reduces power consumption when the battery is fully charged or when the charging is interrupted, extending the battery life and conserving energy.

Applications

The versatility of the MAX846AEEE-TG069 makes it ideal for a wide range of applications, including:

  • Portable consumer electronics
  • Handheld medical devices
  • Battery-powered sensors and IoT devices
  • Energy storage systems

Package and Availability

The MAX846AEEE-TG069 is offered in a compact 16-pin QSOP (Quarter Size Outline Package), which is suitable for space-constrained applications. Its extended temperature range makes it reliable for use in various environmental conditions. For availability, pricing, and ordering information, please contact Maxim Integrated or an authorized distributor.

With its combination of integration, programmability, and safety, the MAX846AEEE-TG069 from Maxim Integrated provides a robust and flexible solution for advanced battery management in modern electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess