The BAS40-04E327 is a Schottky barrier diode manufactured by Infineon Technologies. It's designed for fast switching and low forward voltage drop, making it suitable for clamping, protection, and rectification applications in various electronic circuits. This diode is specifically engineered to offer efficient performance in high-speed switching environments.
Applications:
- Clamping circuits for voltage protection
- Reverse polarity protection
- High-speed switching applications
- Small signal rectification
- Blocking diodes
Features:
- Low forward voltage drop
- Fast switching speed
- Small parasitic capacitance
- Surface Mount Device (SMD) package (SOT-23)
- Lead-free package
Benefits:
- Effective circuit protection due to fast response time and low voltage drop
- Improved efficiency in rectification applications
- Reduced power loss in switching circuits
- Easy integration into circuit designs with SMD package
- Environmentally compliant due to lead-free construction
Additional Details:
The BAS40-04E327 diode is well-suited for applications requiring high-frequency operation and minimal power loss. Its low forward voltage drop minimizes voltage losses, increasing overall circuit efficiency. The fast switching speed ensures quick response to voltage changes, providing enhanced protection for sensitive components. This diode is a reliable and efficient solution for various electronic circuit needs.
Technical Specifications (Typical):
- Forward Voltage: ~0.4V at 1mA
- Reverse Voltage: ~40V
- Capacitance: ~4pF