EN
  • EN
  • DE

MAX840CSA

Part No MAX840CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706711-MAX840CSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX840CSA CAD Model

Description

Introducing the MAX840CSA from Maxim Integrated

The MAX840CSA is a versatile, high-efficiency charge pump DC-DC converter designed by Maxim Integrated, a leader in analog and mixed-signal products. This compact and powerful component is engineered to deliver a stable voltage supply for a variety of portable and space-constrained electronic devices. Its simplicity, coupled with its high performance, makes it an ideal choice for designers looking to optimize power management in their applications.

Key Features

  • Adjustable Output Voltage: The MAX840CSA offers an adjustable output voltage, ensuring flexibility and compatibility with various circuit designs and requirements.
  • High Efficiency: With its charge pump technology, this device maintains high efficiency over a wide range of input voltages and load conditions, making it suitable for battery-powered applications.
  • Low Power Consumption: The quiescent current is minimal, which helps to extend battery life in portable devices.
  • No Inductors Required: The charge pump design eliminates the need for inductors, reducing the overall component count and simplifying the circuit layout.
  • Compact Packaging: Housed in a space-saving 8-pin SOIC package, the MAX840CSA is designed for compact PCB designs.

Applications

The MAX840CSA is suitable for a wide array of applications, including but not limited to:

  • Portable Devices
  • Handheld Instruments
  • Mobile Phones
  • Medical Devices
  • Personal Digital Assistants (PDAs)
  • Portable Media Players

Technical Specifications

The technical specifications of the MAX840CSA ensure it meets the rigorous demands of modern electronic devices:

  • Input Voltage Range: 2.7V to 5.5V
  • Adjustable Output Voltage Range
  • Low Quiescent Current
  • Thermal Overload Protection
  • Short-Circuit Protection

Maxim Integrated's commitment to reliability and performance is embodied in the MAX840CSA, making it a smart choice for designers looking to enhance their power management solutions. Its combination of efficiency, flexibility, and compact form factor ensures that it stands out as a top-tier component in its class.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess