EN
  • EN
  • DE

MAX8214BCPE+

Part No MAX8214BCPE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 5 Active Low/Push-Pull Automotive 16-Pin PDIP N Tube / IC MONITOR VOLT MPU 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Voltage - Threshold 5 Adjustable Threshold Voltages
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 787069-MAX8214BCPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8214
Introduction Date July 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX8214BCPE+ CAD Model

Description

Overview of MAX8214BCPE+ from Maxim Integrated

The MAX8214BCPE+ is a high-quality electronic component manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular device is designed to provide reliable voltage monitoring solutions for a variety of applications, ensuring that systems operate within their specified voltage thresholds.

Key Features

  • Voltage Monitoring: The MAX8214BCPE+ is equipped with precision voltage monitoring capabilities, which are crucial for safeguarding sensitive electronic systems from voltage-related failures. It ensures that the voltage levels remain within safe operating limits.
  • Programmable Reset Threshold: Users can program the reset threshold according to their specific requirements, allowing for customized monitoring that fits the needs of different applications.
  • Low Power Consumption: Maxim Integrated has designed this device with power efficiency in mind. It consumes minimal power, making it suitable for battery-operated devices where power conservation is critical.
  • Wide Operating Temperature Range: The MAX8214BCPE+ can operate effectively across a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Robust Package: Housed in a sturdy 16-pin DIP (Dual In-line Package), the MAX8214BCPE+ offers excellent durability and ease of integration into circuit boards.

Applications

The MAX8214BCPE+ is ideal for use in systems that require precise voltage monitoring and control. Its applications span across various sectors, including:

  • Computer Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Portable/Battery-Powered Devices
  • Medical Instruments

Reliability and Quality

Maxim Integrated is committed to delivering products of exceptional quality, and the MAX8214BCPE+ is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from industrial and commercial electronic components. With Maxim's reputation for reliability, users can trust the MAX8214BCPE+ to perform consistently and effectively in their applications.

In summary, the MAX8214BCPE+ from Maxim Integrated is a versatile and efficient solution for voltage monitoring needs, offering programmability, low power consumption, and robust performance in a wide range of environments and applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
MaxLinear Inc
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess