EN
  • EN
  • DE

MAX8213AEPE+

Part No MAX8213AEPE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 5 CHANNEL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features Supervisor Open Drain or Open Collector 5 Channel 16-PDIP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MAX8213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882477-MAX8213AEPE+
Ultra Librarian 3D Model Ultra Librarian MAX8213AEPE+ CAD Model

Description

The MAX8213AEPE+ is a high-precision voltage monitor integrated circuit (IC) from Maxim Integrated designed to ensure the reliability and stability of electronic systems. This IC is specifically engineered to monitor positive and negative power supplies, providing a robust solution for a wide range of applications, including microprocessor systems, computers, controllers, and battery-powered equipments.

Key Features

  • Accuracy: The MAX8213AEPE+ boasts a high accuracy threshold voltage, ensuring precise monitoring and control of the power supply levels.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements and making it highly versatile for different applications.
  • Low Power Consumption: This IC is designed for energy efficiency, with low power consumption that helps to preserve battery life in portable devices.
  • Output Stage: The open-collector output stage allows for direct interfacing with the microprocessor, simplifying system design and integration.
  • Temperature Range: It is capable of operating over a broad temperature range, making it suitable for use in harsh environments and industrial applications.

Applications

The MAX8213AEPE+ is ideal for applications that require reliable voltage monitoring to protect sensitive electronic components from improper voltage levels. This includes:

  • Microprocessor systems
  • Computers and servers
  • Industrial control systems
  • Battery-powered devices
  • Communication equipment

Product Specifications

Parameter Value Package/Case PDIP-16 Mounting Type Through Hole Operating Temperature -40°C to +85°C Supply Voltage - Max 36V Threshold Voltage Precision set by external components

The MAX8213AEPE+ from Maxim Integrated is a reliable and precision-engineered solution for voltage monitoring needs, ensuring the protection and longevity of electronic systems across a multitude of industries.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.7671 $86.7671
2+ $84.0551 $168.1102
3+ $81.3443 $244.0329
4+ $78.6324 $314.5296
5+ $70.4989 $352.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess