EN
  • EN
  • DE

MAX813LLESA

Part No MAX813LLESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706642-MAX813LLESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX813LLESA CAD Model

Description

Introducing the MAX813LLESA from Maxim Integrated

The MAX813LLESA is a high-performance microprocessor (µP) supervisory circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient device is essential for monitoring the power supplies in µP and digital systems, providing a crucial layer of protection and stability to these systems.

At the core of its functionality, the MAX813LLESA offers four key features: a reset output during power-up, power-down, and brownout conditions; a 200ms reset pulse width; a manual reset capability; and a watchdog timer with a 1.6-second timeout. These features work in tandem to ensure that the microprocessor operates within safe parameters, resetting the system in the event of anomalies or interruptions in power supply.

The reset output from the MAX813LLESA ensures that the µP resets cleanly during power-up, preventing any erratic behavior due to unstable voltages. This output remains asserted for a minimum of 200ms after the supply voltage reaches a stable condition, ensuring a reliable startup. During power-down or brownout conditions, the reset signal protects the µP and the system by preventing code execution errors caused by low voltage levels.

For added versatility, the MAX813LLESA features a manual reset input. This allows for an external signal to initiate a reset, providing a convenient way to reboot the system without cycling the power. The manual reset is a momentary push-button input that can be used for routine system maintenance or to recover from software lockups.

The integrated watchdog timer serves as an additional safeguard against system failure. If the µP fails to provide a regular kicking signal to the watchdog input within a preset timeout period, the MAX813LLESA assumes a system malfunction and initiates a system reset. This automatic monitoring ensures continuous system reliability and helps prevent costly downtime due to software hangs or errors.

Overall, the MAX813LLESA is an indispensable component for any system requiring robust µP supervision. Its combination of features and Maxim Integrated's reputation for quality make it a top choice for designers and engineers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess