EN
  • EN
  • DE

MAX811SEUR-T

Part No MAX811SEUR-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706623-MAX811SEUR-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX811SEUR-T CAD Model

Description

Product Overview: MAX811SEUR-T by Maxim Integrated

The MAX811SEUR-T is a compact, highly reliable supervisory circuit designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This precision voltage monitor caters to the stringent requirements of portable and space-constrained electronic systems, ensuring that they operate within their specified voltage ranges for optimal performance and stability.

Key Features

  • Voltage Monitoring Precision: The device offers excellent accuracy in monitoring the system voltage, with a tight threshold that ensures your system remains within safe operational limits.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX811SEUR-T consumes minimal power, which is crucial for extending the battery life of portable devices.
  • Reset Output: It provides a reset output signal, which is crucial for initializing microprocessors and other digital systems reliably upon power-up, brownout, or any other out-of-tolerance condition.
  • Manual Reset Feature: An additional manual reset input allows for a system reset to be triggered by external events or user interaction, offering enhanced control over system behavior.

Applications

The versatility of the MAX811SEUR-T makes it suitable for a wide array of applications. It is particularly well-suited for use in:

  • Portable/Battery-Powered Devices
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Systems
  • Telecommunications Equipment

Package and Quality

The MAX811SEUR-T comes in a compact SOT-23 package, which is ideal for space-constrained applications. The device's small footprint does not compromise its performance or reliability, making it an excellent choice for designing sleek, modern electronic products. Moreover, Maxim Integrated is known for its commitment to quality, and the MAX811SEUR-T is manufactured to meet high industry standards, ensuring longevity and consistent performance.

In summary, the MAX811SEUR-T supervisory circuit from Maxim Integrated stands out for its precision voltage monitoring, low power consumption, and versatile application range, all packed in a space-efficient design. It is a top choice for engineers looking to enhance the safety and stability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess