EN
  • EN
  • DE

MAX811LEUS+T

Part No MAX811LEUS+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V 1 Active Low/Push-Pull 4-Pin SOT-143 T/R / IC MPU V-MONITOR 4.63V SOT143-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 003289-MAX811LEUS+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX811
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX811LEUS+T CAD Model

Description

Maxim Integrated's MAX811LEUS+T Microprocessor Voltage Monitor

The MAX811LEUS+T is a compact, highly efficient voltage monitor designed by Maxim Integrated to ensure the reliable operation of microprocessors (µPs) and other voltage-sensitive devices. This component provides essential monitoring functionality by triggering a reset signal whenever the monitored voltage falls below a preset threshold, thus safeguarding the system against power failures, brownouts, and any other voltage-related issues that could lead to data corruption or device malfunction.

Featuring a 4-pin SOT-143 package, the MAX811LEUS+T is tailored for space-constrained applications, offering a minimal footprint without compromising on performance. It is particularly well-suited for portable devices, such as laptops and smartphones, as well as for more complex systems like networking equipment and servers where consistent and reliable operation is critical.

The device operates over a wide voltage range and has a low supply current, making it an energy-efficient choice for battery-operated applications. Its precision voltage monitoring capability ensures that systems are reset to a known state in the event of a power issue. This is especially important in systems where data integrity and uptime are paramount.

Additionally, the MAX811LEUS+T features an active-low reset output, which remains asserted for a minimum of 140ms after the voltage level has returned to an acceptable range. This ensures that the system has ample time to stabilize before normal operation resumes. The device also includes a manual reset feature, allowing for a system reset to be triggered externally, which can be useful for system maintenance and troubleshooting.

With its robust design, the MAX811LEUS+T operates across a broad temperature range, making it suitable for industrial applications that may experience extreme environmental conditions. Its integration into a system is straightforward, requiring minimal external components, which simplifies the design process and accelerates time-to-market for product developers.

In conclusion, the MAX811LEUS+T from Maxim Integrated is a reliable and efficient solution for voltage monitoring in critical applications, ensuring that electronic systems remain operational and secure in the face of unpredictable power conditions.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4320 $51.8400
285+ $0.3544 $101.0040
440+ $0.3434 $151.0960
605+ $0.3323 $201.0415
780+ $0.3212 $250.5360
1,045+ $0.2880 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,365 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess