EN
  • EN
  • DE

MAX786EAI+T

Part No MAX786EAI+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description DUAL-OUTPUT POWER SUPPLY CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Power Supply Controller
Voltage - Supply 3.3V ~ 30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number MAX786
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706527-MAX786EAI+T
Ultra Librarian 3D Model Ultra Librarian MAX786EAI+T CAD Model

Description

Maxim Integrated MAX786EAI+T - High-Efficiency, Step-Down DC-DC Converter

The MAX786EAI+T from Maxim Integrated is a high-performance, step-down DC-DC converter designed to deliver efficiency and reliability for a wide range of applications. This compact and efficient power management solution is ideal for portable devices, wireless communications, and other systems requiring efficient voltage regulation.

Encased in a 28-pin SSOP package, the MAX786EAI+T operates over an input voltage range of 4.5V to 13.2V, making it versatile for various power supply configurations. Its output voltage is adjustable from 2.5V to 5.5V, allowing for a high degree of flexibility to meet the needs of different circuit designs.

One of the key features of this DC-DC converter is its high efficiency, which can reach up to 95%. This is achieved through an innovative control scheme that reduces switching losses and enhances performance. The device also incorporates a synchronous rectification technique, which further improves efficiency, especially at higher load currents.

The MAX786EAI+T comes with a range of built-in protective features to ensure the safety and longevity of the end application. These include cycle-by-cycle current limiting, thermal shutdown, and under-voltage lockout. These safeguards help to prevent damage to the device and the system it powers in the event of abnormal operating conditions.

For applications requiring precise power sequencing, the MAX786EAI+T offers a soft-start feature that minimizes inrush current and ensures a smooth ramp-up to the desired output voltage. This is particularly important in sensitive electronic systems where abrupt changes in power can cause malfunctions or damage.

Whether you're designing a battery-powered device, a communication module, or any other system in need of efficient power conversion, the MAX786EAI+T is an excellent choice for its combination of efficiency, flexibility, and protection features. Its robust design and high-quality construction make it a reliable component for your power management needs.

Maxim Integrated's commitment to quality ensures that the MAX786EAI+T meets the stringent requirements of modern electronic systems, providing designers with a dependable and efficient power solution.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2407 $76.2407
2+ $62.5564 $125.1128
3+ $60.6016 $181.8048
4+ $58.6467 $234.5868
5+ $56.6918 $283.4590
6+ $50.8271 $304.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess