EN
  • EN
  • DE

MAX778LCSA+T

Part No MAX778LCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706514-MAX778LCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX778LCSA+T CAD Model

Description

Product Overview: MAX778LCSA+T

The MAX778LCSA+T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This component is tailored to deliver a continuous and reliable power supply to sensitive electronic circuits, making it an ideal choice for a wide range of applications, including portable devices, wireless communication equipment, and embedded systems.

Key Features

  • High Output Accuracy: The MAX778LCSA+T provides a precise output voltage with a high accuracy rate, ensuring stable operation for the most critical applications.
  • Low Dropout Voltage: With its low dropout design, this regulator operates efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across different applications and allowing for a single part to be used in multiple designs.
  • Thermal Protection: To ensure long-term reliability, the device features built-in thermal protection that prevents damage from overheating.
  • Wide Operating Temperature Range: The MAX778LCSA+T is designed to function across a broad temperature range, making it suitable for environments that experience temperature extremes.

Applications

  • Portable Electronic Devices
  • Wireless Communication Equipment
  • Embedded Systems
  • Battery-Powered Devices
  • Power Supply Modules

Product Specifications

The MAX778LCSA+T comes in an 8-pin SOIC package, which is widely used in the industry and known for its compact footprint. It operates with an input voltage range that accommodates various power sources, and the output current capacity is sufficient for a multitude of low-power applications. The device's quiescent current is minimized to extend battery life in portable applications.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products, and the MAX778LCSA+T is no exception. It is manufactured to meet stringent industry standards, ensuring both robustness and reliability for mission-critical systems. Customers can trust this regulator to provide a consistent performance over its operational lifespan.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess