EN
  • EN
  • DE

MAX3243EUI+TG50

Part No MAX3243EUI+TG50
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703091-MAX3243EUI+TG50
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3243EUI+TG50 CAD Model

Description

The MAX3243EUI+TG50 is a high-quality integrated circuit from Maxim Integrated, renowned for its robust performance and reliability in a variety of applications. This particular IC is a 3V to 5.5V, low-power, up to 1Mbps, true RS-232 transceiver with auto shutdown, designed to facilitate serial communication in electronic devices.

Key Features

  • Voltage Range: Operates from a single +3.0V to +5.5V power supply, making it versatile for use in both 3.3V and 5V systems.
  • Data Rate: Supports data rates up to 1Mbps, providing high-speed data transmission for efficient communication.
  • Low Power Consumption: Features a low-power shutdown mode that reduces power consumption when not in active use, which is ideal for battery-powered applications.
  • ESD Protection: Equipped with enhanced electrostatic discharge (ESD) protection, it can withstand ±15kV discharges, ensuring robustness and longevity in harsh environments.
  • Transceiver Count: Includes three drivers and five receivers, offering multiple communication channels in a single package.
  • Auto Shutdown: The device automatically enters a low-power shutdown state when the RS-232 cable is disconnected or when the connected peripherals are turned off, further conserving energy.
  • Package: Available in a 28-pin TSSOP (thin shrink small outline package) that is both space-saving and conducive to efficient PCB layout.

Applications

The MAX3243EUI+TG50 is suitable for a wide range of applications, particularly where efficient power management and reliable data transfer are crucial. Common uses include:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Notebooks and Laptops
  • Handheld Devices
  • Industrial and Medical Equipment

With its combination of high-speed communication, low-power operation, and robust protection features, the MAX3243EUI+TG50 from Maxim Integrated is an excellent choice for designers looking to implement RS-232 interfaces in their products.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess