EN
  • EN
  • DE

MAX77734BENP+T

Part No MAX77734BENP+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202928-MAX77734BENP+T
Manufacturer Analog Devices Inc./Maxim Integrated
Series Smart Power Selector™
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MAX77734BENP+T CAD Model

Description

The MAX77734BENP+T from Maxim Integrated is a highly integrated power management IC designed to cater to the needs of compact and power-efficient applications. This versatile chip is an ideal solution for portable devices, wearables, and IoT products where space is at a premium and battery life is of paramount importance.

Key Features

  • Power Management: The MAX77734BENP+T offers a comprehensive power management solution with a high-efficiency buck converter, a low-dropout (LDO) linear regulator, and a charge pump regulator, ensuring stable power supply for various components of an electronic device.
  • Compact Form Factor: The device comes in a small and thin package, making it suitable for space-constrained applications without compromising on performance.
  • Low Quiescent Current: It features a low quiescent current that significantly extends battery life, which is critical for portable and wearable devices.
  • Flexible Configuration: The IC includes programmable options that allow designers to tailor the power management functions to their specific requirements, providing versatility across different applications.
  • Integrated Battery Charger: With an integrated battery charger, the MAX77734BENP+T simplifies the design of products that require rechargeable power sources, contributing to a reduction in the overall bill of materials.

Applications

The MAX77734BENP+T is designed to meet the demands of a wide range of applications, including:

  • Smart wearables and fitness devices
  • Bluetooth earphones and audio accessories
  • IoT devices and smart sensors
  • Portable medical devices
  • Other battery-powered consumer electronics

Maxim Integrated's commitment to innovation is evident in the MAX77734BENP+T. The integration of multiple power management features into a single IC not only saves space but also simplifies the design process, accelerates time-to-market, and enhances the reliability of the end product. Whether for a new design or upgrading an existing one, the MAX77734BENP+T provides an efficient and versatile solution for modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess