EN
  • EN
  • DE

MAX77663AEMJ+

Part No MAX77663AEMJ+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX77663
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706482-MAX77663AEMJ+
Ultra Librarian 3D Model Ultra Librarian MAX77663AEMJ+ CAD Model

Description

Maxim Integrated's MAX77663AEMJ+ Power Management IC

The MAX77663AEMJ+ is a high-performance power management integrated circuit (PMIC) designed by Maxim Integrated, aimed at providing a comprehensive power solution for portable and mobile applications. This versatile IC integrates a multitude of features to ensure efficient power regulation, battery management, and system control, making it an ideal choice for designers looking to optimize their power architecture in space-constrained environments.

Key Features

  • Multi-Channel Regulation: The MAX77663AEMJ+ boasts multiple buck-boost regulators, LDOs (Low Dropout Regulators), and a SIMO (Single Inductor Multiple Output) buck-boost regulator. This combination allows for fine-tuned power delivery to various subsystems within an application, ensuring that each component receives the correct voltage and current for optimal performance.
  • Integrated Battery Charger: An integrated Li+ battery charger with smart power selector ensures that the battery is charged efficiently while also managing power delivery between the charger, battery, and system loads.
  • Configurable: The device features an I2C-compatible interface that allows for extensive configurability and enables real-time system monitoring. This permits system designers to make adjustments to power settings and respond to changing system demands dynamically.
  • Low Quiescent Current: Designed with power efficiency in mind, the MAX77663AEMJ+ maintains a low quiescent current, which is crucial for extending battery life in portable devices.
  • Protection Features: The PMIC is equipped with a suite of protection features, including overvoltage, overcurrent, and thermal protection, to safeguard the system and ensure long-term reliability.

Applications

The MAX77663AEMJ+ is particularly suited for portable electronics where efficient power management is critical. It is commonly used in:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Health and Fitness Monitors

With its compact package and comprehensive feature set, the MAX77663AEMJ+ from Maxim Integrated stands out as a robust solution for advanced power management challenges in modern electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess