EN
  • EN
  • DE

PZU30BL,315

Part No PZU30BL,315
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 250MW SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 50nA @ 23V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package DFN1006-2
Win Source Part Number 101597-PZU30BL,315
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU30BL,315 CAD Model

Description

The PZU30BL,315 is a high-quality Zener diode from the reputable manufacturer NXP Semiconductors. This compact, surface-mounted device is designed to provide excellent voltage regulation, making it an ideal choice for a wide range of electronic applications. With its precise voltage control and reliability, the PZU30BL,315 is an essential component for designers looking to ensure stable operation in their circuits.

Key Features

  • Zener Voltage: The PZU30BL,315 has a nominal Zener voltage of 30V, providing a stable reference voltage for your applications.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can withstand moderate levels of power without compromising performance.
  • Package: Encased in a small SOD882 leadless package, it is designed for space-constrained applications and is compatible with high-volume manufacturing processes.
  • High Stability: This diode offers excellent stability and reliability over its entire temperature range, ensuring consistent performance.
  • Tolerance: The tolerance of the Zener voltage is specified for each device, providing precise voltage regulation for your circuit needs.

Applications

The PZU30BL,315 is suited for a variety of applications where voltage regulation is critical. It is commonly used in:

  • Power supply circuits
  • Voltage reference circuits
  • Surge protection devices
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PZU30BL,315 Zener diode is no exception. It is manufactured to meet high standards for durability and performance, ensuring that your products function as intended even under challenging conditions.

Ordering Information

The PZU30BL,315 is available for order in various quantities to meet the needs of both small-scale projects and large-volume production. For detailed pricing and availability, please contact authorized NXP distributors or visit the NXP website for more information.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess