EN
  • EN
  • DE

MAX77650EVKIT#

Part No MAX77650EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BATTERY CHRGR MAX77650  /  MAX77650 Battery Charger Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part MAX77650
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface, I2C Interface
Base Product Number MAX77650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 1
Win Source Part Number 1075754-MAX77650EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX77650EVKIT# CAD Model

Description

The MAX77650EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to simplify the testing and prototyping of the MAX77650 ultra-low power PMIC. This PMIC is tailored for applications such as wearable devices, fitness monitors, and IoT devices, where power efficiency and compact size are critical.

Key Features

  • Integrated Components: The kit features the MAX77650 PMIC, which integrates a single-inductor multiple-output (SIMO) buck-boost regulator, a linear charger, and additional power management functionalities.
  • Flexible Power Supply: The SIMO regulator supports three buck-boost channels with programmable voltage outputs, providing a versatile power supply solution for various components of your design.
  • Configurable Settings: Users can configure the PMIC settings through I2C interface, allowing for precise control over voltage levels, current limits, and other parameters.
  • Onboard Connectors: The evaluation kit comes with a USB interface for power and communication, making it easy to interface with a PC for real-time configuration and monitoring.
  • LED Indicators: Built-in LEDs indicate power status and battery charging states, offering visual feedback during the evaluation process.

Design and Development Support

The evaluation kit includes a pre-mounted MAX77650 PMIC on a compact, user-friendly board. It is accompanied by comprehensive documentation, including schematics, layout files, and application notes. The kit also supports Maxim Integrated's software tools for device configuration and performance analysis, streamlining the development process for engineers.

Applications

With its low power consumption and small footprint, the MAX77650EVKIT# is ideal for developing power management solutions for:

  • Wearable Devices
  • Fitness and Health Monitoring Devices
  • Portable Electronics
  • Smart Home and IoT Devices

Overall, the MAX77650EVKIT# from Maxim Integrated is an essential tool for designers looking to harness the power and flexibility of the MAX77650 PMIC in their next-generation portable and wearable applications.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess