EN
  • EN
  • DE

LC75854E-E

Part No LC75854E-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176683-LC75854E-E
Ultra Librarian 3D Model Ultra Librarian LC75854E-E CAD Model

Description

ON Semiconductor LC75854E-E Product Overview

The LC75854E-E is a highly integrated circuit designed by ON Semiconductor, renowned for its expertise in delivering power, analog, sensor, and connectivity solutions. This advanced component is tailored for automotive and consumer electronics applications, providing a robust and efficient solution for driving liquid crystal displays (LCDs).

Key Features

  • Display Drive Capability: The LC75854E-E is capable of driving up to 208 segments of LCD, making it an ideal choice for complex display requirements in modern devices.
  • Integrated Charge Pump: The built-in voltage multiplier charge pump ensures a consistent power supply to the LCD, even under varying input voltage conditions.
  • Serial Interface: Equipped with a serial interface, this IC allows for easy communication with microcontrollers, reducing the number of necessary I/O pins and simplifying the design process.
  • Multiple Display Modes: It supports a variety of display modes, including static, 1/2 duty, 1/3 duty, and 1/4 duty, offering flexibility for different LCD panel specifications and uses.

Applications

The versatile nature of the LC75854E-E makes it suitable for a wide range of applications. It is particularly well-suited for automotive dashboards, where reliable and clear display readouts are essential. Additionally, it can be used in home appliances, audio equipment, and other consumer electronics where a high-quality LCD display is required.

Reliability and Quality

ON Semiconductor is committed to the highest standards of quality and reliability, and the LC75854E-E is no exception. It is designed to meet the rigorous demands of the automotive industry, with a wide operating temperature range and robust resistance to the harsh electrical environments typically found in vehicles.

Conclusion

The LC75854E-E from ON Semiconductor is a comprehensive solution for driving sophisticated LCDs with ease and efficiency. Its combination of integrated features and flexibility makes it an excellent choice for designers looking to create advanced display systems in automotive and consumer electronics.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess