EN
  • EN
  • DE

MAX77620BEWJ+T

Part No MAX77620BEWJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PMIC MOBILE MULTI-CORE / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX77620
Standard Package 2,000 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 829976-MAX77620BEWJ+T
Ultra Librarian 3D Model Ultra Librarian MAX77620BEWJ+T CAD Model

Description

Maxim Integrated MAX77620BEWJ+T Power Management IC

The MAX77620BEWJ+T from Maxim Integrated is a highly integrated power management solution designed to deliver efficient power regulation for a wide range of applications. This advanced IC offers a combination of multiple power outputs and system management features in a compact package, making it an ideal choice for space-constrained applications such as wearables, smartphones, and other portable devices.

At the heart of the MAX77620BEWJ+T are three high-efficiency buck regulators that provide precise voltage regulation for the core, memory, and I/O power supplies. These buck regulators are complemented by a trio of low-dropout (LDO) linear regulators, which are perfect for powering sensitive analog circuits or RF components that require clean and stable power.

One of the standout features of this power management IC is its configurable power sequencing capability. Designers can tailor the power-up and power-down sequences to the specific needs of their system, ensuring smooth and reliable operation. Additionally, the MAX77620BEWJ+T includes an overvoltage protection circuit, which safeguards the device and the system against unexpected voltage spikes.

The device also boasts an I2C-compatible interface, which allows for programmable voltage levels and dynamic voltage scaling. This level of control enables power optimization and can contribute to the overall energy efficiency of the system. Furthermore, the MAX77620BEWJ+T integrates a real-time clock (RTC), which provides timekeeping functionality even when the main system power is off, making it a versatile choice for applications that require time-sensitive operations.

Manufactured in a compact WLP package, the MAX77620BEWJ+T minimizes the footprint on the PCB and reduces the need for external components. This integration helps designers to save space and cost while speeding up the design process. With its robust feature set and compact design, the MAX77620BEWJ+T from Maxim Integrated is a powerful solution for modern electronic devices requiring efficient and reliable power management.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess